Channels per IC
1 - Single
1 - Single
Amplifier Type
Differential
Current Sense
Output Type
Differential, Rail-to-Rail
Single-Ended
Voltage - Supply, Single/Dual
3V ~ 10V, ?.5V ~ 5V
2.7V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8475
AD8417
Current - Supply (Main IC)
3 mA
4.1 mA
-3db Bandwidth
150 MHz
250 Hz
Current - Output / Channel
110 mA
-