Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8418-EVALZ
AD8418-EVALZ
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD CURR SENSE AMP AD8418
Manufacturer:
Analog Devices
Datasheet:
AD8418-EVALZ Datasheet
History Price: $29.72
In Stock: 27900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD8418-EVALZ vs AD8331-EVALZ
Part No
AD8418-EVALZ
AD8331-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
X-AMP?
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Variable Gain
Output Type
Single-Ended
Differential
Slew Rate
1V/?s
650V/?s
Voltage - Supply, Single/Dual
2.7V ~ 5.5V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8418
AD8331
Current - Supply (Main IC)
2.6 mA
25 mA
-3db Bandwidth
250 kHz
120 MHz
Current - Output / Channel
-
165 mA