Channels per IC
1 - Single
1 - Single
Amplifier Type
Current Sense
Differential
Output Type
Single-Ended
Differential, Rail-to-Rail
Voltage - Supply, Single/Dual
2.7V ~ 5.5V
3V ~ 18V, ?.5V ~ 9V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8417
AD8476
Current - Supply (Main IC)
4.1 mA
330 ?A
-3db Bandwidth
250 Hz
5 MHz
Current - Output / Channel
-
35 mA