Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8372-EVALZ
AD8372-EVALZ
Active
Op Amp Evaluation Boards
Description:
EVAL BOARD FOR AD8372
Manufacturer:
Analog Devices
Datasheet:
AD8372-EVALZ Datasheet
History Price: $132.4
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD8372-EVALZ vs AD8335-EVALZ
Part No
AD8372-EVALZ
AD8335-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
X-AMP?
Packaging
Box
Box
Status
Active
Active
Channels per IC
2 - Dual
4 - Quad
Amplifier Type
Variable Gain
Variable Gain
Output Type
Differential
Differential
Slew Rate
-
350V/?s
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8372
AD8335
Current - Supply (Main IC)
106 mA
76 mA
-3db Bandwidth
130 MHz
110 MHz
Current - Output / Channel
-
-