Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8337-EVALZ-INV
AD8337-EVALZ-INV
Active
Op Amp Evaluation Boards
Description:
BOARD EVALUATION FOR AD8337 INS
Manufacturer:
Analog Devices
Datasheet:
AD8337-EVALZ-INV Datasheet
History Price: $172.94
In Stock: 5900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD8337-EVALZ-INV vs AD8335-EVALZ
Part No
AD8337-EVALZ-INV
AD8335-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
X-AMP?
X-AMP?
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
4 - Quad
Amplifier Type
Voltage Feedback
Variable Gain
Output Type
Single-Ended
Differential
Slew Rate
625V/?s
350V/?s
Voltage - Supply, Single/Dual
?.5V ~ 5V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8337
AD8335
Current - Supply (Main IC)
18.5 mA
76 mA
-3db Bandwidth
280 MHz
110 MHz
Current - Output / Channel
-
-