Channels per IC
1 - Single
1 - Single
Amplifier Type
Variable Gain
Differential
Output Type
Differential
Differential, Rail-to-Rail
Slew Rate
1100V/?s
10V/?s
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
3V ~ 18V, ?.5V ~ 9V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8332
AD8476
Current - Supply (Main IC)
27.5 mA
330 ?A
-3db Bandwidth
100 MHz
5 MHz
Current - Output / Channel
45 mA
35 mA