Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8332-EVALZ
AD8332-EVALZ
Active
Op Amp Evaluation Boards
Description:
BOARD EVAL FOR AD8332
Manufacturer:
Analog Devices
Datasheet:
AD8332-EVALZ Datasheet
History Price: $165.79
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD8332-EVALZ vs AD8418R-EVALZ
Part No
AD8332-EVALZ
AD8418R-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
X-AMP?
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Variable Gain
Current Sense
Output Type
Differential
Single-Ended
Slew Rate
1100V/?s
1V/?s
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
2.7V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8332
AD8418
Current - Supply (Main IC)
27.5 mA
2.6 mA
-3db Bandwidth
100 MHz
250 Hz
Current - Output / Channel
45 mA
-