Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8331-EVALZ
AD8331-EVALZ
Active
Op Amp Evaluation Boards
Description:
BOARD EVAL FOR AD8331
Manufacturer:
Analog Devices
Datasheet:
AD8331-EVALZ Datasheet
History Price: $105.25
In Stock: 19300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD8331-EVALZ vs AD8332-EVALZ
Part No
AD8331-EVALZ
AD8332-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
X-AMP?
X-AMP?
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Amplifier Type
Variable Gain
Variable Gain
Output Type
Differential
Differential
Slew Rate
650V/?s
1100V/?s
Voltage - Supply, Single/Dual
4.5V ~ 5.5V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8331
AD8332
Current - Supply (Main IC)
25 mA
27.5 mA
-3db Bandwidth
120 MHz
100 MHz
Current - Output / Channel
165 mA
45 mA