Channels per IC
1 - Single
2 - Dual
Amplifier Type
Logarithmic
Difference
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Voltage - Supply, Single/Dual
3V ~ 5.5V
2V ~ 36V, ?V ~ 18V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8304
AD8279
Current - Supply (Main IC)
4.5 mA
300 ?A
-3db Bandwidth
10 MHz
1 MHz
Current - Output / Channel
-
15 mA