Channels per IC
2 - Dual
1 - Single
Amplifier Type
Difference
Instrumentation
Output Type
Single-Ended, Rail-to-Rail
Single-Ended
Voltage - Supply, Single/Dual
2V ~ 36V, ?V ~ 18V
2.7V ~ 36V, ?.7V ~ 18V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8279
AD8494
Current - Supply (Main IC)
300 ?A
180 ?A
-3db Bandwidth
1 MHz
30 kHz
Current - Output / Channel
15 mA
7 mA