Channels per IC
2 - Dual
2 - Dual
Amplifier Type
Difference
Difference
Output Type
Single-Ended, Rail-to-Rail
Single-Ended
Voltage - Supply, Single/Dual
2V ~ 36V, ?V ~ 18V
5V ~ 36V, ?.5V ~ 18V
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
AD8279
AD8273
Current - Supply (Main IC)
300 ?A
2.5 mA
-3db Bandwidth
1 MHz
20 MHz
Current - Output / Channel
15 mA
100 mA