Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices AD8002ARM-EBZ
AD8002ARM-EBZ
Obsolete
Op Amp Evaluation Boards
Description:
BOARD EVAL FOR AD8002ARM
Manufacturer:
Analog Devices
Datasheet:
AD8002ARM-EBZ Datasheet
History Price: Obsolete
In Stock: 7400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD8002ARM-EBZ vs AD8432-EVALZ
Part No
AD8002ARM-EBZ
AD8432-EVALZ
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Channels per IC
2 - Dual
2 - Dual
Amplifier Type
Current Feedback
Voltage Feedback
Output Type
-
Differential
Slew Rate
-
295V/?s
Voltage - Supply, Single/Dual
-
4.5V ~ 5.5V
Board Type
-
Fully Populated
Supplied Contents
-
Board(s)
Utilized IC / Part
Bare (Unpopulated)
AD8432
Current - Supply (Main IC)
Board(s)
24 mA
-3db Bandwidth
8-MSOP Package
200 MHz
Current - Output / Channel
-
77 mA