178040302
178040302
Active
Description:  EVAL BOARD
Manufacturer:  Wurth Elektronik
Datasheet:   178040302 Datasheet
History Price: $86.08
In Stock: 16700
178040302 vs 178010501
Series
MagI?C, VDRM
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 3.6V
0.8V ~ 5.5V
Current - Output
4A
1A
Voltage - Input
2.95V ~ 6V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
WPMDB1400362Q
171010501
Power - Output
14.4 W
-