Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Wurth Elektronik 178010601
178010601
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
171010601 EVALUATION BOARD 6-42V
Manufacturer:
Wurth Elektronik
Datasheet:
178010601 Datasheet
History Price: $76.22
In Stock: 24600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
178010601 vs 178021801
Part No
178010601
178021801
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
MagI?C, VDRM
MagI?C, VDRM
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 6V
0.8V ~ 17V
Current - Output
1A
2A
Voltage - Input
6V ~ 42V
4V ~ 18V
Regulator Topology
Buck
Buck
Frequency - Switching
-
850kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
WPMDH1100601
WPMDL1201801
Power - Output
-
-