178010501
178010501
Active
Description:  EVAL BOARD FOR 171010501
Manufacturer:  Wurth Elektronik
Datasheet:   178010501 Datasheet
History Price: $63.85
In Stock: 43500
178010501 vs 178021801
Series
-
MagI?C, VDRM
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 5.5V
0.8V ~ 17V
Current - Output
1A
2A
Voltage - Input
2.5V ~ 5.5V
4V ~ 18V
Regulator Topology
Buck
Buck
Frequency - Switching
4MHz
850kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
171010501
WPMDL1201801
Power - Output
-
-