178002
178002
Active
Description:  171021501 VDRM EVAL BOARD
Manufacturer:  Wurth Elektronik
Datasheet:   178002 Datasheet
History Price: $157.8
In Stock: 39200
178002 vs 178031801
Part No
Series
MagI?C, VDRM
MagI?C, VDRM
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V ~ 15V
0.8V ~ 17V
Current - Output
2.5A
3A
Voltage - Input
18V ~ 36V
4V ~ 18V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
850kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
WPMDU1251501
WPMDL1301801
Power - Output
-
-