TZ3445F
TZ3445F
Active
Description:  35.328/20/14/2.0X1.6
Manufacturer:  TST
Datasheet:   TZ3445F Datasheet
History Price: $1.5
In Stock: 25900
TZ3445F vs TZ3541C
Part No
Category
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
35.328 MHz
39 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
-15ppm, +25ppm
?ppm
Load Capacitance
14pF
10pF
Operating Mode
65 Ohms
35 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-35℃ ~ 85℃
-40℃ ~ 125℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.081" L x 0.065" W (2.05mm x 1.65mm)
0.081" L x 0.065" W (2.05mm x 1.65mm)
ESR (Equivalent Series Resistance)
0.020" (0.50mm)
0.022" (0.55mm)