Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ TST TZ3445F
TZ3445F
Active
Crystals
Description:
35.328/20/14/2.0X1.6
Manufacturer:
TST
Datasheet:
TZ3445F Datasheet
History Price: $1.5
In Stock: 25900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TZ3445F vs TZ3391A
Part No
TZ3445F
TZ3391A
Category
Crystals
Crystals
Manufacturer
TST
TST
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
35.328 MHz
54 MHz
Frequency Stability
?0ppm
?4ppm
Frequency Tolerance
-15ppm, +25ppm
?ppm
Load Capacitance
14pF
15.5pF
Operating Mode
65 Ohms
-
Operating Temperature
Fundamental
Fundamental
Ratings
-35℃ ~ 85℃
-40℃ ~ 100℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
-
Height - Seated (Max)
0.081" L x 0.065" W (2.05mm x 1.65mm)
-
ESR (Equivalent Series Resistance)
0.020" (0.50mm)
-