Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ TST TX0395B
TX0395B
Active
Oscillators
Description:
26/2/2.5X2.0
Manufacturer:
TST
Datasheet:
TX0395B Datasheet
History Price: $4.1
In Stock: 48300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TX0395B vs TX0691B
Part No
TX0395B
TX0691B
Category
Oscillators
Oscillators
Manufacturer
TST
TST
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
TCXO
TCXO
Frequency
26 MHz
37.4 MHz
Function
-
-
Output
Clipped Sine Wave
-
Voltage - Supply
2.8V
3V ~ 3.6V
Frequency Stability
?00ppb
?.5ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Current - Supply (Max)
1.5mA
-
Ratings
AEC-Q200
-
Mounting Type
Surface Mount
AEC-Q200
Package / Case
4-SMD, No Lead
-
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
-
Height - Seated (Max)
0.031" (0.80mm)
-
Spread Spectrum Bandwidth
-
-