Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Base Resonator
Crystal
Crystal
Frequency
26 MHz
122.88 MHz
Function
-
Enable/Disable
Output
Clipped Sine Wave
PECL
Voltage - Supply
2.8V
3.3V
Frequency Stability
?00ppb
-
Absolute Pull Range (APR)
-
?0ppm
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Current - Supply (Max)
1.5mA
80mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, No Lead
6-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.283" L x 0.205" W (7.20mm x 5.20mm)
Height - Seated (Max)
0.031" (0.80mm)
0.071" (1.80mm)
Spread Spectrum Bandwidth
-
-