STDCTX1-26M
STDCTX1-26M
Active
Description:  CRYSTAL 26.0000MHZ 7PF SMD
Manufacturer:  NDK America
Datasheet:   STDCTX1-26M Datasheet
History Price: $0.5609
In Stock: 48300
STDCTX1-26M vs STDCSW2-40M
Category
Manufacturer
Series
NX2520SG
NX2520SA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
26 MHz
40 MHz
Frequency Stability
?2ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
7pF
10pF
Operating Mode
50 Ohms
40 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-30℃ ~ 85℃
-10℃ ~ 60℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
ESR (Equivalent Series Resistance)
0.039" (1.00mm)
0.026" (0.65mm)