Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Type
MHz Crystal
kHz Crystal (Tuning Fork)
Frequency
25 MHz
32.768 kHz
Frequency Stability
?0ppm
-
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
12.5pF
Operating Mode
50 Ohms
90 kOhms
Operating Temperature
Fundamental
Fundamental
Ratings
-10℃ ~ 70℃
-40℃ ~ 85℃
Package / Case
Surface Mount
Surface Mount
Size / Dimension
2-SMD, No Lead
2-SMD, No Lead
Height - Seated (Max)
0.315" L x 0.177" W (8.00mm x 4.50mm)
0.063" L x 0.039" W (1.60mm x 1.00mm)
ESR (Equivalent Series Resistance)
0.079" (2.00mm)
0.020" (0.50mm)