STDCSF4-25M
STDCSF4-25M
Not For New Designs
Description:  CRYSTAL 25.0000MHZ 8PF SMD
Manufacturer:  NDK America
Datasheet:   STDCSF4-25M Datasheet
History Price: $0.39915
In Stock: 36600
STDCSF4-25M vs STDMUA14-32.768K
Category
Manufacturer
Series
NX8045GB
NX3215SA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Type
MHz Crystal
kHz Crystal (Tuning Fork)
Frequency
25 MHz
32.768 kHz
Frequency Stability
?0ppm
-
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
6pF
Operating Mode
50 Ohms
70 kOhms
Operating Temperature
Fundamental
Fundamental
Ratings
-10℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
2-SMD, No Lead
2-SMD, No Lead
Height - Seated (Max)
0.315" L x 0.177" W (8.00mm x 4.50mm)
0.126" L x 0.059" W (3.20mm x 1.50mm)
ESR (Equivalent Series Resistance)
0.079" (2.00mm)
0.035" (0.90mm)