Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ NDK America STDCSF4-25M
STDCSF4-25M
Not For New Designs
Crystals
Description:
CRYSTAL 25.0000MHZ 8PF SMD
Manufacturer:
NDK America
Datasheet:
STDCSF4-25M Datasheet
History Price: $0.39915
In Stock: 36600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STDCSF4-25M vs STD-CTZ-1-38.4M
Part No
STDCSF4-25M
STD-CTZ-1-38.4M
Category
Crystals
Crystals
Manufacturer
NDK America
NDK America
Series
NX8045GB
NX2016SF
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Type
MHz Crystal
MHz Crystal
Frequency
25 MHz
38.4 MHz
Frequency Stability
?0ppm
?2ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
7pF
Operating Mode
50 Ohms
60 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-10℃ ~ 70℃
-30℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
2-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.315" L x 0.177" W (8.00mm x 4.50mm)
0.079" L x 0.063" W (2.00mm x 1.60mm)
ESR (Equivalent Series Resistance)
0.079" (2.00mm)
0.026" (0.65mm)