STDCSF1-16M
STDCSF1-16M
Not For New Designs
Description:  CRYSTAL 16.0000MHZ 8PF SMD
Manufacturer:  NDK America
Datasheet:   STDCSF1-16M Datasheet
History Price: $0.42
In Stock: 37800
STDCSF1-16M vs STDMUD1-32.768K
Category
Manufacturer
Series
NX8045GB
NX1610SA
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Type
MHz Crystal
kHz Crystal (Tuning Fork)
Frequency
16 MHz
32.768 kHz
Frequency Stability
?50ppm
-
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
12.5pF
Operating Mode
50 Ohms
90 kOhms
Operating Temperature
Fundamental
Fundamental
Ratings
-10℃ ~ 70℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
2-SMD, No Lead
2-SMD, No Lead
Height - Seated (Max)
0.315" L x 0.177" W (8.00mm x 4.50mm)
0.063" L x 0.039" W (1.60mm x 1.00mm)
ESR (Equivalent Series Resistance)
0.079" (2.00mm)
0.020" (0.50mm)