STDCRG2-25M
STDCRG2-25M
Active
Description:  CRYSTAL 25.0000MHZ 8PF SMD
Manufacturer:  NDK America
Datasheet:   STDCRG2-25M Datasheet
History Price: $0.59
In Stock: 7900
STDCRG2-25M vs STDCSU2-40M
Category
Manufacturer
Series
NX3225GA
NX5032GA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
25 MHz
40 MHz
Frequency Stability
?0ppm
?50ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
8pF
8pF
Operating Mode
50 Ohms
50 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-40℃ ~ 150℃
Mounting Type
-
AEC-Q200
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
2-SMD, No Lead
Height - Seated (Max)
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.197" L x 0.126" W (5.00mm x 3.20mm)
ESR (Equivalent Series Resistance)
0.035" (0.90mm)
0.059" (1.50mm)