SIT9501AE-01A3-2510-125.000000E
SIT9501AE-01A3-2510-125.000000E
Active
Description:  MEMS OSC XO 125MHZ LVPECL
Manufacturer:  SiTime
History Price: $5.90736
In Stock: 19420
SIT9501AE-01A3-2510-125.000000E vs SIT9501AI-04P3-1810-322.265625E
Manufacturer
Series
SiT9501
SiT9501
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Base Resonator
MEMS
MEMS
Type
XO (Standard)
XO (Standard)
Frequency
125 MHz
322.265625 MHz
Function
Enable/Disable
Enable/Disable
Output
LVPECL
HCSL
Voltage - Supply
2.5V
1.8V
Frequency Stability
?0ppm
?0ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Current - Supply (Max)
-
-
Ratings
35.5mA
31mA
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
6-SMD, No Lead
6-SMD, No Lead
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.079" L x 0.063" W (2.00mm x 1.60mm)
Spread Spectrum Bandwidth
0.035" (0.90mm)
0.031" (0.80mm)