NSC5021D-40M
NSC5021D-40M
Active
Description:  XTAL OSC XO 40.0000MHZ CMOS SMD
Manufacturer:  NDK America
History Price: $1.32
In Stock: 15635
NSC5021D-40M vs NSC5391B-125M
Manufacturer
Series
NZ2016SH
NP3225SBA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
40 MHz
125 MHz
Function
Standby (Power Down)
Standby (Power Down)
Output
CMOS
LVDS
Voltage - Supply
3.3V
3.3V
Frequency Stability
?0ppm
?0ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Current - Supply (Max)
-
-
Ratings
6mA
40mA
Mounting Type
AEC-Q100, AEC-Q200
AEC-Q100, AEC-Q200
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
6-SMD, No Lead
Height - Seated (Max)
0.079" L x 0.063" W (2.00mm x 1.60mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Spread Spectrum Bandwidth
0.031" (0.80mm)
0.039" (1.00mm)