NSC5021D-40M
NSC5021D-40M
Active
Description:  XTAL OSC XO 40.0000MHZ CMOS SMD
Manufacturer:  NDK America
History Price: $1.32
In Stock: 27900
NSC5021D-40M vs NSC5359D-52M
Manufacturer
Series
NZ2016SH
NT2016SJA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
TCXO
Frequency
40 MHz
52 MHz
Function
Standby (Power Down)
Standby (Power Down)
Output
CMOS
Clipped Sine Wave
Voltage - Supply
3.3V
1.8V
Frequency Stability
?0ppm
?00ppb
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 105℃
-30℃ ~ 85℃
Current - Supply (Max)
-
-
Ratings
6mA
5mA
Mounting Type
AEC-Q100, AEC-Q200
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.079" L x 0.063" W (2.00mm x 1.60mm)
0.079" L x 0.063" W (2.00mm x 1.60mm)
Spread Spectrum Bandwidth
0.031" (0.80mm)
0.031" (0.80mm)