Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Base Resonator
Crystal
Crystal
Function
Standby (Power Down)
-
Output
CMOS
Clipped Sine Wave
Voltage - Supply
3.3V
1.8V
Frequency Stability
?0ppm
?00ppb
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Current - Supply (Max)
-
-
Mounting Type
AEC-Q100, AEC-Q200
AEC-Q100, AEC-Q200
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
6-SMD, No Lead
Height - Seated (Max)
0.079" L x 0.063" W (2.00mm x 1.60mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Spread Spectrum Bandwidth
0.031" (0.80mm)
0.035" (0.90mm)