NSC5021D-40M
NSC5021D-40M
Active
Description:  XTAL OSC XO 40.0000MHZ CMOS SMD
Manufacturer:  NDK America
History Price: $1.32
In Stock: 27900
NSC5021D-40M vs NSC5319B-26M
Manufacturer
Series
NZ2016SH
NT2520SB
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
TCXO
Frequency
40 MHz
26 MHz
Function
Standby (Power Down)
-
Output
CMOS
Clipped Sine Wave
Voltage - Supply
3.3V
1.8V
Frequency Stability
?0ppm
?00ppb
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 105℃
-30℃ ~ 85℃
Current - Supply (Max)
-
-
Ratings
6mA
1.5mA
Mounting Type
AEC-Q100, AEC-Q200
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
6-SMD, No Lead
Height - Seated (Max)
0.079" L x 0.063" W (2.00mm x 1.60mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Spread Spectrum Bandwidth
0.031" (0.80mm)
0.035" (0.90mm)