NSC5004A-40M
NSC5004A-40M
Active
Description:  XTAL OSC XO 40.0000MHZ CMOS SMD
Manufacturer:  NDK America
History Price: $1.6
In Stock: 46100
NSC5004A-40M vs NSC5392B-125M
Manufacturer
Series
NZ2520SH
NP3225SCA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
40 MHz
125 MHz
Function
Standby (Power Down)
Standby (Power Down)
Output
CMOS
HCSL
Voltage - Supply
1.8V
3.3V
Frequency Stability
?0ppm
?0ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Current - Supply (Max)
5mA
-
Ratings
AEC-Q100, AEC-Q200
50mA
Mounting Type
Surface Mount
AEC-Q100, AEC-Q200
Package / Case
4-SMD, No Lead
Surface Mount
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
6-SMD, No Lead
Height - Seated (Max)
0.035" (0.90mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Spread Spectrum Bandwidth
-
0.039" (1.00mm)