Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
40 MHz
156.25 MHz
Function
Standby (Power Down)
Standby (Power Down)
Voltage - Supply
1.8V
3.3V
Frequency Stability
?0ppm
?0ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Current - Supply (Max)
5mA
-
Ratings
AEC-Q100, AEC-Q200
60mA
Mounting Type
Surface Mount
AEC-Q200
Package / Case
4-SMD, No Lead
Surface Mount
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
6-SMD, No Lead
Height - Seated (Max)
0.035" (0.90mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Spread Spectrum Bandwidth
-
0.039" (1.00mm)