NSC5004A-25M
NSC5004A-25M
Active
Description:  XTAL OSC XO 25MHZ CMOS 1.8V SMD
Manufacturer:  NDK America
History Price: $1.6
In Stock: 21700
NSC5004A-25M vs NSC5359B-26M
Manufacturer
Series
NZ2520SH
NT2016SJA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
TCXO
Frequency
25 MHz
26 MHz
Function
Standby (Power Down)
Standby (Power Down)
Output
CMOS
Clipped Sine Wave
Voltage - Supply
1.8V
1.8V
Frequency Stability
?0ppm
?00ppb
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 105℃
-30℃ ~ 85℃
Current - Supply (Max)
9mA
-
Ratings
-
4mA
Mounting Type
Surface Mount
-
Package / Case
4-SMD, No Lead
Surface Mount
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
4-SMD, No Lead
Height - Seated (Max)
0.035" (0.90mm)
0.079" L x 0.063" W (2.00mm x 1.60mm)
Spread Spectrum Bandwidth
-
0.031" (0.80mm)