NSC5004A-25M
NSC5004A-25M
Active
Description:  XTAL OSC XO 25MHZ CMOS 1.8V SMD
Manufacturer:  NDK America
History Price: $1.6
In Stock: 21700
NSC5004A-25M vs NSC5344B-156.25M
Manufacturer
Series
NZ2520SH
NP3225SB
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
25 MHz
156.25 MHz
Function
Standby (Power Down)
Standby (Power Down)
Output
CMOS
LVDS
Voltage - Supply
1.8V
3.3V
Frequency Stability
?0ppm
?0ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Current - Supply (Max)
9mA
-
Ratings
-
40mA
Mounting Type
Surface Mount
AEC-Q200
Package / Case
4-SMD, No Lead
Surface Mount
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
6-SMD, No Lead
Height - Seated (Max)
0.035" (0.90mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Spread Spectrum Bandwidth
-
0.039" (1.00mm)