NSC5004A-25M
NSC5004A-25M
Active
Description:  XTAL OSC XO 25MHZ CMOS 1.8V SMD
Manufacturer:  NDK America
History Price: $1.6
In Stock: 21700
NSC5004A-25M vs NSC5318C-32M
Manufacturer
Series
NZ2520SH
NT2016SA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
TCXO
Frequency
25 MHz
32 MHz
Function
Standby (Power Down)
-
Output
CMOS
Clipped Sine Wave
Voltage - Supply
1.8V
1.8V
Frequency Stability
?0ppm
?00ppb
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 105℃
-30℃ ~ 85℃
Current - Supply (Max)
9mA
-
Ratings
-
1.7mA
Mounting Type
Surface Mount
-
Package / Case
4-SMD, No Lead
Surface Mount
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
4-SMD, No Lead
Height - Seated (Max)
0.035" (0.90mm)
0.079" L x 0.063" W (2.00mm x 1.60mm)
Spread Spectrum Bandwidth
-
0.031" (0.80mm)