Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Meritek MXJBAFC12M0
MXJBAFC12M0
Active
Crystals
Description:
HC49S 12PF 10/20PPM -20/70C 12M
Manufacturer:
Meritek
Datasheet:
MXJBAFC12M0 Datasheet
History Price: $0.425
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MXJBAFC12M0 vs MXJBAFC24M0
Part No
MXJBAFC12M0
MXJBAFC24M0
Category
Crystals
Crystals
Manufacturer
Meritek
Meritek
Series
MXJ
MXJ
Packaging
Strip
Strip
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
12 MHz
24 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
12pF
12pF
Operating Mode
50 Ohms
40 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-20℃ ~ 70℃
-20℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
0.165" (4.20mm)
0.165" (4.20mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
ESR (Equivalent Series Resistance)
-
-