MP184A-E
MP184A-E
Active
Description:  CRYSTAL 18.4320MHZ 20PF TH
Manufacturer:  CTS-Frequency Controls
Datasheet:   MP184A-E Datasheet
History Price: $0.40238
In Stock: 43300
MP184A-E vs MP120C-E
Part No
Category
Series
MP
MP
Packaging
Bulk
Bulk
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
18.432 MHz
12 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
20pF
32pF
Operating Mode
25 Ohms
30 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Through Hole
Through Hole
Size / Dimension
HC-49/U
HC-49/U
Height - Seated (Max)
0.427" L x 0.150" W (10.85mm x 3.80mm)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.530" (13.46mm)
0.530" (13.46mm)