Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Golledge Electronics MP11648
MP11648
Active
Crystals
Description:
76.80 MHz GSX-113/1P4AF SM Cryst
Manufacturer:
Golledge Electronics
Datasheet:
MP11648 Datasheet
History Price: $1.93
In Stock: 18200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP11648 vs MP150-E
Part No
MP11648
MP150-E
Category
Crystals
Crystals
Manufacturer
Golledge Electronics
CTS-Frequency Controls
Series
GSX-113
MP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
76.8 MHz
15 MHz
Frequency Stability
?5ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
10pF
Series
Operating Mode
30 Ohms
25 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Through Hole
Size / Dimension
4-SMD, No Lead
HC-49/U
Height - Seated (Max)
0.049" L x 0.041" W (1.25mm x 1.05mm)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.014" (0.35mm)
0.530" (13.46mm)