Series
GXO-3306L
GVXO-533
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Base Resonator
Crystal
Crystal
Function
Enable/Disable
Enable/Disable
Voltage - Supply
3.3V
3.3V
Frequency Stability
?5ppm
?5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
20mA
15mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
4-SMD, No Lead
6-SMD, No Lead
Mounting Type
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.197" L x 0.126" W (5.00mm x 3.20mm)
Package / Case
0.039" (1.00mm)
0.059" (1.50mm)
Size / Dimension
-
?00ppm
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-