Series
GXO-3306L
GXO-3301L
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
50 MHz
1.8432 MHz
Function
Enable/Disable
Enable/Disable
Voltage - Supply
3.3V
2.5V ~ 3.3V
Frequency Stability
?5ppm
?0ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
20mA
6mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
4-SMD, No Lead
4-SMD, No Lead
Mounting Type
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Package / Case
0.039" (1.00mm)
0.035" (0.90mm)
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-