MP11444
MP11444
Active
Description:  26.0 MHz GTXO-163T/ES TCXO
Manufacturer:  Golledge Electronics
Datasheet:   MP11444 Datasheet
History Price: $3.63
In Stock: 36900
MP11444 vs MP10406
Part No
Series
GTXO-163T
GXO-3200G
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
TCXO
MHz Crystal
Frequency
26 MHz
127.5 MHz
Function
-
Enable/Disable
Output
Clipped Sine Wave
CMOS
Voltage - Supply
1.8V ~ 3.6V
1.8V
Frequency Stability
?.5ppm
?0ppm
Absolute Pull Range (APR)
-30℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
2mA
20mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
4-SMD, No Lead
4-SMD, No Lead
Mounting Type
0.065" L x 0.049" W (1.65mm x 1.25mm)
0.098" L x 0.079" W (2.50mm x 2.00mm)
Package / Case
0.028" (0.70mm)
0.035" (0.90mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-