MP11215
MP11215
Active
Description:  26.0 MHz GVXO-533/SCI SM VCXO
Manufacturer:  Golledge Electronics
Datasheet:   MP11215 Datasheet
History Price: $4.25
In Stock: 43600
MP11215 vs MP11635
Part No
Series
GVXO-533
GXO-3306L
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
VCXO
XO (Standard)
Frequency
26 MHz
50 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
3.3V
3.3V
Frequency Stability
?5ppm
?5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
15mA
20mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
6-SMD, No Lead
4-SMD, No Lead
Mounting Type
0.197" L x 0.126" W (5.00mm x 3.20mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Package / Case
0.059" (1.50mm)
0.039" (1.00mm)
Size / Dimension
?00ppm
-
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-