MP11162
MP11162
Active
Description:  48.0 MHz GXO-3306L/B Ultra-Low J
Manufacturer:  Golledge Electronics
Datasheet:   MP11162 Datasheet
History Price: $5.59
In Stock: 12500
MP11162 vs MP11444
Part No
Series
GXO-3306L
GTXO-163T
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
TCXO
Frequency
48 MHz
26 MHz
Function
Enable/Disable
-
Output
CMOS
Clipped Sine Wave
Voltage - Supply
3.3V
1.8V ~ 3.6V
Frequency Stability
?0ppm
?.5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-30℃ ~ 85℃
Operating Temperature
20mA
2mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
4-SMD, No Lead
4-SMD, No Lead
Mounting Type
0.126" L x 0.098" W (3.20mm x 2.50mm)
0.065" L x 0.049" W (1.65mm x 1.25mm)
Package / Case
0.039" (1.00mm)
0.028" (0.70mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-