MP10407
MP10407
Active
Description:  XTAL OSC 127.0000MHZ CMOS SMD
Manufacturer:  Golledge Electronics
Datasheet:   MP10407 Datasheet
History Price: $13.25
In Stock: 19200
MP10407 vs MP11444
Part No
Series
GXO-3200G
GTXO-163T
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
MHz Crystal
TCXO
Frequency
127 MHz
26 MHz
Function
Enable/Disable
-
Output
CMOS
Clipped Sine Wave
Voltage - Supply
1.8V
1.8V ~ 3.6V
Frequency Stability
?0ppm
?.5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-30℃ ~ 85℃
Operating Temperature
20mA
2mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
4-SMD, No Lead
4-SMD, No Lead
Mounting Type
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.065" L x 0.049" W (1.65mm x 1.25mm)
Package / Case
0.035" (0.90mm)
0.028" (0.70mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-