Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ Golledge Electronics MP10406
MP10406
Active
Oscillators
Description:
XTAL OSC 127.5000MHZ CMOS SMD
Manufacturer:
Golledge Electronics
Datasheet:
MP10406 Datasheet
History Price: $12.9
In Stock: 38100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP10406 vs MP11215
Part No
MP10406
MP11215
Category
Oscillators
Oscillators
Manufacturer
Golledge Electronics
Golledge Electronics
Series
GXO-3200G
GVXO-533
Packaging
Bulk
Bulk
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
MHz Crystal
VCXO
Frequency
127.5 MHz
26 MHz
Function
Enable/Disable
Enable/Disable
Output
CMOS
CMOS
Voltage - Supply
1.8V
3.3V
Frequency Stability
?0ppm
?5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
20mA
15mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
4-SMD, No Lead
6-SMD, No Lead
Mounting Type
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.197" L x 0.126" W (5.00mm x 3.20mm)
Package / Case
0.035" (0.90mm)
0.059" (1.50mm)
Size / Dimension
-
?00ppm
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-