Series
GXO-7506L
GTXO-C51L
Packaging
Tape & Reel (TR),Cut Tape (CT)
Strip
Base Resonator
Crystal
Crystal
Frequency
49.152 MHz
27 MHz
Function
Enable/Disable
Enable/Disable
Voltage - Supply
3.3V
3.3V
Frequency Stability
?5ppm
?.5ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-40℃ ~ 85℃
-30℃ ~ 75℃
Current - Supply (Max)
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.295" L x 0.197" W (7.50mm x 5.00mm)
0.197" L x 0.126" W (5.00mm x 3.20mm)
Spread Spectrum Bandwidth
0.055" (1.40mm)
0.041" (1.05mm)