MP07449
MP07449
Active
Description:  38.40MHz GSX-323/124AF SM Crysta
Manufacturer:  Golledge Electronics
Datasheet:   MP07449 Datasheet
History Price: $0.36
In Stock: 21100
MP07449 vs MP081B-E
Part No
Category
Series
GSX-323
MP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
28.4 MHz
8.192 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
10pF
18pF
Operating Mode
40 Ohms
35 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
-
-
Package / Case
Surface Mount
Through Hole
Size / Dimension
4-SMD, No Lead
HC-49/U
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.024" (0.60mm)
0.530" (13.46mm)