Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Golledge Electronics MP07449
MP07449
Active
Crystals
Description:
38.40MHz GSX-323/124AF SM Crysta
Manufacturer:
Golledge Electronics
Datasheet:
MP07449 Datasheet
History Price: $0.36
In Stock: 21100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP07449 vs MP080B
Part No
MP07449
MP080B
Category
Crystals
Crystals
Manufacturer
Golledge Electronics
CTS-Frequency Controls
Series
GSX-323
MP
Packaging
Tape & Reel (TR),Cut Tape (CT)
Bulk
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
28.4 MHz
8 MHz
Frequency Stability
?0ppm
?0ppm
Frequency Tolerance
?0ppm
?0ppm
Load Capacitance
10pF
18pF
Operating Mode
40 Ohms
35 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-40℃ ~ 85℃
-20℃ ~ 70℃
Mounting Type
-
-
Package / Case
Surface Mount
Through Hole
Size / Dimension
4-SMD, No Lead
HC-49/U
Height - Seated (Max)
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.024" (0.60mm)
0.530" (13.46mm)