Series
GXO-3201L
GTXO-C51L
Base Resonator
Crystal
Crystal
Frequency
22.5792 MHz
27 MHz
Function
Enable/Disable
Enable/Disable
Voltage - Supply
2.5V ~ 3.3V
3.3V
Frequency Stability
?0ppm
?.5ppm
Absolute Pull Range (APR)
-
-
Operating Temperature
-20℃ ~ 70℃
-30℃ ~ 75℃
Current - Supply (Max)
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
-
0.197" L x 0.126" W (5.00mm x 3.20mm)
Spread Spectrum Bandwidth
0.031" (0.80mm)
0.041" (1.05mm)